EN
  • EN
  • DE

KSA2073

Part No KSA2073
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067951-KSA2073
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSA2073 CAD Model

Description

The KSA2073 is a PNP epitaxial planar transistor manufactured by Fairchild/ON Semiconductor. This transistor is designed for audio power amplifier and high current switching applications. It features a high collector current capability and excellent linearity, making it suitable for demanding audio and power applications.

Applications

  • Audio power amplifiers
  • High-side switching applications
  • Motor control circuits
  • Linear regulators
  • Power supplies

Features

  • High Collector Current (IC = -3A)
  • High Collector-Emitter Voltage (VCEO = -120V)
  • High Power Dissipation (PC = 30W)
  • Excellent Linearity
  • Low Saturation Voltage

Benefits

  • High power output in audio amplifier circuits
  • Efficient switching performance
  • Low distortion in linear applications
  • Reliable operation under high current conditions
  • Suitable for a wide range of power applications

Additional Details

The KSA2073 is housed in a TO-220 package, which provides effective heat dissipation for high power applications. The high collector-emitter voltage allows for operation in circuits with high voltage rails, while the high collector current capability enables it to drive substantial loads. The transistor's low saturation voltage minimizes power loss during switching. It is often used in complementary pairs with NPN transistors to build high-power audio amplifiers. Proper heat sinking is crucial to ensure the transistor operates within its safe operating area. Its robust construction and excellent electrical characteristics make it a reliable choice for various power electronic designs. The PNP structure makes it ideal for high-side switching configurations. Its wide operating temperature range ensures consistent performance in different environments.

You May Also Be Interested in

Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess