The KSC1983 is a high voltage, low noise NPN silicon epitaxial transistor manufactured by Fairchild/ON Semiconductor. This transistor is specifically designed for use in audio amplifier input stages and other low-noise amplifier applications. It features a high collector-emitter voltage and low noise figure, making it ideal for sensitive audio circuits.
Applications
- Audio amplifier input stages
- Low-noise amplifiers (LNA)
- Microphone preamplifiers
- Instrumentation amplifiers
- High impedance amplifiers
Features
- Low Noise Figure (NF = 1dB typical)
- High Collector-Emitter Voltage (VCEO = 120V)
- High Gain (hFE = 200 typical)
- Low Output Capacitance
- Excellent Linearity
Benefits
- Improved audio quality due to low noise amplification
- High sensitivity in low-signal applications
- High gain allows for minimal additional amplification stages
- Stable operation with minimal oscillations
- Low distortion
Additional Details
The KSC1983 is typically packaged in a TO-92 package, which is suitable for low power applications. The low noise figure ensures that the amplified signal is not significantly degraded by the transistor itself. The high collector-emitter voltage allows it to be used in circuits with higher voltage rails, while the high gain reduces the need for additional amplification stages. It is often used in the first stage of audio amplifiers to minimize noise introduced into the system. Careful circuit design is essential to prevent oscillation and to optimize the noise performance of the amplifier. The device's low output capacitance contributes to its stable high-frequency performance. The excellent linearity characteristics of the KSC1983 ensure minimal distortion of the amplified signal. It is a popular choice for high-fidelity audio equipment and other sensitive electronic devices.