The KSE13003T is a high-voltage, fast-switching NPN power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for use in high-frequency power supplies, inverters, and lighting applications.
Applications:
- Switching Power Supplies: Used in switching power supplies for computers, televisions, and other electronic devices.
- Inverters: Employed in inverters for converting DC voltage to AC voltage.
- Electronic Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
- Motor Control: Can be used in motor control circuits for various applications.
Features:
- High Voltage: High collector-emitter breakdown voltage.
- Fast Switching Speed: Designed for fast switching speeds, reducing switching losses.
- High Current Capability: Can handle relatively high collector current.
- Low Saturation Voltage: Exhibits low collector-emitter saturation voltage.
- TO-126 Package: Available in a TO-126 package for easy mounting and heat dissipation.
Benefits:
- Improved Efficiency: Fast switching speed reduces switching losses, improving efficiency.
- Increased System Performance: High voltage and current capabilities allow for higher power applications.
- Simplified Design: TO-126 package simplifies mounting and heat dissipation.
Additional Details: The KSE13003T transistor's datasheet will specify the exact collector-emitter voltage, collector current, switching speeds, and power dissipation. It's designed for high-efficiency power conversion. The TO-126 package is designed for good thermal conductivity. It's important to provide adequate heatsinking for this transistor to operate within its safe operating area.