EN
  • EN
  • DE

KST5401

Part No KST5401
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1193777-KST5401
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KST5401 CAD Model

Description

The KST5401 is a high-voltage PNP transistor designed for general-purpose switching and amplification. Manufactured by Fairchild/ON Semiconductor, this transistor offers reliable performance in applications requiring high voltage handling capabilities. Its robust construction and versatile characteristics make it suitable for a variety of electronic circuits.

Applications:

  • High-Voltage Switching: Suitable for switching circuits that operate at elevated voltage levels.
  • Amplification: Used in amplifier stages where high voltage capabilities are needed.
  • Linear Regulators: Can be used in linear voltage regulation circuits.
  • Driver Stages: Employed as a driver for higher-power transistors or other components.
  • General Purpose Switching and Amplification: Used in various electronic circuits needing high-voltage transistors.

Features:

  • High Collector-Emitter Voltage (VCEO): Designed to withstand high voltage levels without breakdown.
  • High Current Gain (hFE): Provides significant current amplification.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • Fast Switching Speed: Enables rapid and efficient switching operations.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Reliable High-Voltage Operation: Provides dependable performance in high-voltage applications.
  • Efficient Signal Amplification: Amplifies signals effectively with minimal distortion.
  • Energy Efficient Switching: Minimizes power loss during switching.
  • Precise Control: Allows for accurate and timely control in switching applications.
  • Environmentally Responsible: Reduces environmental impact through RoHS compliance.

Additional Details:

The KST5401 is commonly available in a SOT-23 package, which is designed for surface mount applications. For detailed electrical characteristics, including collector-emitter voltage (VCEO), collector current (IC), power dissipation, and operating temperature range, refer to the manufacturer's datasheet. The datasheet provides critical information for proper circuit design and ensuring optimal performance.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess