EN
  • EN
  • DE

LM331

Part No LM331
Manufacturer Fairchild/ON Semiconductor
Description V-F Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1198662-LM331
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian LM331 CAD Model

Description

The LM331 is a precision voltage-to-frequency converter manufactured by Fairchild/ON Semiconductor. This versatile IC is designed to convert an input voltage signal into a proportional frequency output. Its high accuracy and wide dynamic range make it suitable for a variety of applications.

Applications

  • Analog-to-digital conversion: Used as a key component in A/D converters.
  • Frequency meters: Measures the frequency of incoming signals.
  • Voltage-controlled oscillators (VCOs): Generates variable frequency signals based on input voltage.
  • Long-term integrators: Performs integration of signals over extended periods.
  • FM demodulation: Recovers audio signals from frequency-modulated carriers.

Features

  • High linearity: Provides accurate voltage-to-frequency conversion.
  • Wide dynamic range: Operates effectively with a wide range of input voltages.
  • Adjustable scale factor: Allows customization of the frequency output based on the input voltage.
  • Low power consumption: Suitable for battery-powered applications.
  • Single supply operation: Can be powered by a single voltage source.

Benefits

  • Precise conversion: High linearity ensures accurate voltage-to-frequency conversion.
  • Versatile use: Adaptable to a wide range of applications requiring voltage-to-frequency conversion.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Simplified design: Single supply operation reduces the complexity of power supply requirements.

Additional Details

The LM331 is typically configured with external resistors and capacitors to set the desired operating frequency range and scaling factor. The output frequency is directly proportional to the input voltage, providing a linear relationship within the specified operating range. The device can operate from a single power supply, usually in the range of 4V to 40V. It is commonly available in various package types, including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). The stability and precision of the LM331 make it a popular choice in industrial control systems, data acquisition systems, and other applications where accurate voltage-to-frequency conversion is critical. It is known for its temperature stability and reliable performance over a wide operating temperature range. The external components provide flexibility to tailor the performance to specific application requirements.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0670 $57.9550
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,200 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess