EN
  • EN
  • DE

LMV358AMU8XNL

Part No LMV358AMU8XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Description Dual, 5.5-V, 1-MHz, 4-mV offset voltage, RRO operational amplifier 8-VSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070407-LMV358AMU8XNL
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMV358AMU8XNL CAD Model

Description

The LMV358AMU8XNL is a low-voltage, dual operational amplifier from Fairchild Semiconductor, now part of ON Semiconductor. It's designed for general-purpose applications where low power consumption and operation from a single-supply voltage are essential. This amplifier offers rail-to-rail output swing, allowing for maximum signal dynamic range, and its small size makes it ideal for portable and space-constrained applications.

Applications

  • General-purpose amplification
  • Signal conditioning
  • Audio amplification
  • Sensor interfaces
  • Active filters
  • Portable devices

Features

  • Dual operational amplifier
  • Low supply voltage: 2.5V to 5.5V
  • Rail-to-rail output swing
  • Low input bias current
  • Low supply current: 125µA per amplifier
  • GBWP (Gain Bandwidth Product): 1 MHz
  • Operating temperature: -40°C to +125°C
  • Micro8 package

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • Single-Supply Operation: Simplifies circuit design and reduces component count.
  • Rail-to-Rail Output: Maximizes signal dynamic range, improving signal-to-noise ratio.
  • Small Size: The Micro8 package allows for high-density circuit designs.
  • Wide Temperature Range: Suitable for harsh environments.

The LMV358AMU8XNL is stable at unity gain and is suitable for a wide range of applications. The amplifier’s low input bias current ensures minimal error when amplifying signals from high-impedance sources. It offers good performance for audio amplification due to its low noise and distortion characteristics. For optimal performance, it is recommended to use decoupling capacitors close to the power supply pins to minimize noise and ensure stable operation. This operational amplifier is a reliable and versatile choice for various electronic designs where low power and small size are critical factors.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,140 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess