EN
  • EN
  • DE

MM74HC240

Part No MM74HC240
Manufacturer Fairchild/ON Semiconductor
Description Inverting Octal 3-STATE Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1224644-MM74HC240
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC240 CAD Model

Description

The MM74HC240 is an octal buffer/line driver with 3-state outputs manufactured by ON Semiconductor (originally Fairchild). This high-speed CMOS device is designed to be used in memory address drivers, clock drivers, and bus-oriented transmitter/receivers, where high speed and low power dissipation are required. The device features non-inverting outputs and two separate output enable (OE) inputs that control four buffers each. When OE is high, the outputs are in a high-impedance state.

Applications:

  • Memory Address Drivers: Used to drive the address lines of memory devices.
  • Clock Drivers: Distributes clock signals to various parts of a digital system.
  • Bus-Oriented Transmitter/Receivers: Enables data transmission and reception on bus systems.
  • Logic Level Shifting: Can be used to interface between different logic voltage levels.
  • Microprocessor Systems: Provides buffering and isolation in microprocessor-based systems.
  • Backplane Drivers: Drives signals on backplane connections in computer systems.

Features:

  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Dissipation: CMOS technology ensures minimal power consumption.
  • 3-State Outputs: Provides high-impedance state for bus isolation.
  • Octal Buffer: Contains eight independent buffers in a single package.
  • Two Output Enable Inputs: Allows for flexible control of the outputs.
  • Wide Operating Voltage Range: Operates from 2V to 6V.

Benefits:

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: Low power dissipation minimizes energy requirements.
  • Increased System Reliability: 3-state outputs provide bus isolation, improving system reliability.
  • Simplified Design: Octal buffer integrates multiple buffers into a single package, simplifying PCB layout.
  • Flexible Control: Two output enable inputs allow for versatile control of the outputs.

Additional Details:

The MM74HC240 is commonly available in DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package) packages. Key specifications include a typical propagation delay of 10 ns, a quiescent current of 4 µA, and an operating temperature range of -40°C to +85°C. The input logic levels are compatible with standard TTL and CMOS logic families. This device is a versatile and reliable solution for buffering and driving signals in digital systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5701 $59.8605
250+ $0.4679 $116.9750
385+ $0.4532 $174.4820
530+ $0.4386 $232.4580
685+ $0.4240 $290.4400
915+ $0.3801 $347.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess