EN
  • EN
  • DE

MMBZ5237BLY49

Part No MMBZ5237BLY49
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079465-MMBZ5237BLY49
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBZ5237BLY49 CAD Model

Description

The MMBZ5237BLY49 is a Zener diode manufactured by ON Semiconductor (formerly Fairchild). It's designed to provide precise voltage regulation and transient voltage suppression in various electronic circuits. This diode comes in a small SOT-23 package, making it ideal for high-density circuit board layouts.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Transient Suppression
  • Clipping and Clamping Circuits
  • Voltage Referencing in Linear Regulators

Features

  • Zener Voltage: 8.2V
  • Power Dissipation: 225mW
  • Small SOT-23 package
  • Tolerance: ±5%
  • Low Leakage Current
  • High Surge Current Capability
  • AEC-Q101 Qualified for Automotive Applications

Benefits

  • Provides stable voltage regulation, ensuring reliable circuit operation.
  • Protects sensitive electronic components from voltage spikes and transients.
  • Its small size is ideal for compact electronic devices.
  • Ensures precision with a tight voltage tolerance.
  • Reduces power loss, enhancing overall efficiency.
  • Durable and reliable due to its high surge current capability.
  • Suitable for automotive applications thanks to AEC-Q101 qualification.

Additional Details

The MMBZ5237BLY49 is a surface-mount Zener diode designed for automated assembly. It is constructed using silicon planar technology, ensuring consistent and reliable performance. It is commonly used in automotive electronics, industrial control systems, and portable devices.

The diode’s electrical characteristics include a forward voltage drop of approximately 0.9V at a forward current of 10mA. It operates efficiently within a broad temperature range, typically from -65°C to +150°C. Its robustness and compliance with industry standards make it a dependable choice for demanding applications requiring voltage regulation and protection.

You May Also Be Interested in

Meled
Lowest to $0.1103
Meled
Lowest to $0.1113
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess