EN
  • EN
  • DE

MOCD206R1M

Part No MOCD206R1M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018385-MOCD206R1M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOCD206R1M CAD Model

Description

The MOCD206R1M is a dual-channel optocoupler from Fairchild Semiconductor (now part of ON Semiconductor). This optocoupler provides electrical isolation between two circuits using an infrared LED and a phototransistor for each channel. It's designed for applications requiring reinforced isolation and reliable signal transfer.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and process control systems for isolating control signals.
  • Power Supplies: Provides isolation between the primary and secondary sides in power supplies, enhancing safety and preventing ground loops.
  • Medical Equipment: Employed in medical devices for patient isolation and safety, such as defibrillators and patient monitoring systems.
  • Data Communication: Used in data communication interfaces for isolating communication lines and protecting sensitive equipment.
  • Instrumentation: Found in measurement instruments and test equipment for isolating measurement circuits from power supply lines.

Features:

  • Dual Channel: Contains two independent optocoupler channels in a single package.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output circuits, typically several kilovolts.
  • CTR (Current Transfer Ratio): Offers a good current transfer ratio for efficient signal transmission.
  • Reinforced Isolation: Designed for reinforced isolation applications, meeting stringent safety standards.
  • Compact Package: Available in a small outline package (SOP) for efficient board space utilization.

Benefits:

  • Enhanced Safety: Provides robust electrical isolation, enhancing safety and preventing electrical shock hazards.
  • Improved Signal Integrity: Isolates sensitive circuits from noise and interference, improving signal quality.
  • Design Flexibility: Offers a compact and versatile solution for isolating multiple signals in various applications.
  • Reduced Ground Loops: Prevents ground loops and associated noise problems.
  • Compliance with Safety Standards: Meets stringent safety standards for reinforced isolation applications.

Additional Details:

The MOCD206R1M consists of two infrared emitting diodes (IREDs) and two phototransistors. When current flows through an IRED, it emits infrared light, which activates the corresponding phototransistor, allowing current to flow in the output circuit. The isolation voltage rating specifies the maximum voltage the optocoupler can withstand between input and output. The current transfer ratio (CTR) indicates the efficiency of signal transfer. The device is typically available in surface mount packages. For detailed specifications, refer to the datasheet provided by ON Semiconductor.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Texas Instruments
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess