EN
  • EN
  • DE

NC7NP34K8K

Part No NC7NP34K8K
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081561-NC7NP34K8K
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7NP34K8K CAD Model

Description

The NC7NP34K8K is a low-power, high-speed analog switch from ON Semiconductor. This device is designed to provide bidirectional signal switching with minimal signal distortion. It features a break-before-make switching action to prevent momentary shorts during switching, making it suitable for audio and video signal routing, data acquisition systems, and various other analog and digital switching applications where low power consumption and high performance are crucial.

Applications:

  • Audio signal routing and switching
  • Video signal switching
  • Data acquisition systems
  • Battery-powered equipment
  • Portable instrumentation
  • Analog multiplexing

Features:

  • Low on-resistance: Minimizes signal attenuation and distortion.
  • Low power consumption: Extends battery life in portable applications.
  • Wide bandwidth: Supports high-frequency signals without significant attenuation.
  • Break-before-make switching: Prevents signal shorts during switching transitions.
  • Wide operating voltage range: Compatible with a variety of logic levels.
  • Small package size: Allows for high-density board layouts.

Benefits:

  • Improved signal fidelity: Low on-resistance ensures minimal signal degradation.
  • Extended battery life: Low power consumption is ideal for portable devices.
  • Versatile signal switching: Can be used for both analog and digital signals.
  • Reduced switching noise: Break-before-make action minimizes glitches.
  • Compact design: Small package facilitates integration into tight spaces.

Additional Details:

The NC7NP34K8K is designed for operation over a wide temperature range, ensuring reliable performance in various environmental conditions. Its low on-resistance contributes to excellent signal integrity, making it suitable for sensitive analog applications. The device operates with a single supply voltage, simplifying power supply requirements. The break-before-make switching characteristic is crucial in preventing signal contention and potential damage in multiplexing and switching scenarios. This analog switch is commonly used in applications requiring precision signal handling and low power consumption, such as portable audio players, video game consoles, and data acquisition modules.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess