EN
  • EN
  • DE

NC7S14M5X-NL

Part No NC7S14M5X-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
RoHS Compliant
Voltage 5 V
Win Source Part Number 1081565-NC7S14M5X-NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7S14M5X-NL CAD Model

Description

The NC7S14M5X-NL is a single Schmitt-trigger inverter from ON Semiconductor's TinyLogic series. This device is designed for use in applications where signal conditioning and noise immunity are critical. The Schmitt-trigger input provides hysteresis, which helps to clean up noisy or slowly changing input signals, making it suitable for applications like debouncing switches, shaping pulses, and interfacing with noisy sensors.

Applications:

  • Switch debouncing
  • Pulse shaping
  • Line receiving
  • Astable multivibrators
  • Monostable multivibrators
  • Noise filtering

Features:

  • Schmitt-trigger inputs: Provides hysteresis for noise immunity and signal conditioning.
  • Low power consumption: Minimizes power draw, ideal for battery-powered applications.
  • High-speed operation: Offers fast propagation delays for quick signal inversion.
  • Wide operating voltage range: Typically operates from 1.65V to 5.5V, providing compatibility with a variety of logic systems.
  • Small package size: Available in a space-saving package for high-density PCB layouts.
  • CMOS technology: Ensures excellent noise immunity and low static power dissipation.

Benefits:

  • Improved signal integrity: Schmitt-trigger inputs clean up noisy signals.
  • Reduced system errors: Prevents false triggering due to noise.
  • Simplified circuit design: The single inverter function streamlines logic implementations.
  • Enhanced system performance: Fast propagation delays contribute to quicker overall system response times.
  • Space-saving design: The small package allows for compact and efficient board layouts.

Additional Details:

The NC7S14M5X-NL operates over a wide temperature range, making it suitable for various environmental conditions. Its CMOS construction ensures robustness and reliability. The device’s supply voltage range of 1.65V to 5.5V makes it versatile for integration with different logic families. The Schmitt-trigger action is defined by specific upper and lower threshold voltages, providing a defined hysteresis window. This device is commonly used in applications requiring reliable signal processing in the presence of noise, such as industrial control systems, automotive electronics, and consumer electronics.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,570 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess