EN
  • EN
  • DE

AD5212TD/883B

Part No AD5212TD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 24CDIP / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD52XX
Package Tube
Product Status Obsolete
Base Product Number AD5212
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 767077-AD5212TD/883B
Ultra Librarian 3D Model Ultra Librarian AD5212TD/883B CAD Model

Description

Analog Devices Inc. AD5212TD/883B Product Overview

The AD5212TD/883B is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This advanced digital potentiometer offers a robust feature set suitable for a wide array of applications requiring precise control and adjustment of resistance values through digital signals.

Key Features

  • Precision Control: The AD5212TD/883B provides precise control over resistance settings, allowing for accurate adjustments in the end application.
  • Dual-Channel: This device features two independently programmable potentiometers, which can be adjusted via a digital interface, offering flexibility for multiple adjustments within a single package.
  • Non-volatile Memory: With its built-in non-volatile memory, the AD5212TD/883B retains the resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Digital Interface: The digital interface enables easy communication with microcontrollers or other digital systems, facilitating integration into complex designs.
  • High Reliability: As part of the 883B series, this digital potentiometer is designed to meet stringent military specifications, ensuring high reliability and performance under extreme conditions.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for use in harsh environments.

Applications

The AD5212TD/883B is ideal for applications that require high precision and reliability. It is commonly used in:

  • Aerospace and defense systems
  • Automotive electronics
  • Industrial control systems
  • Communication equipment
  • Medical devices

Technical Specifications

The technical specifications of the AD5212TD/883B include a resistance range that caters to various application needs, a wide supply voltage range for flexible power requirements, and a temperature coefficient that ensures stable performance over a range of temperatures.

Conclusion

With its combination of dual-channel configuration, non-volatile memory, and digital interface, the AD5212TD/883B from Analog Devices Inc. stands out as a highly reliable and precise digital potentiometer. It is engineered to meet the demands of critical systems where performance and durability are paramount. Whether for volume control, device calibration, or fine-tuning of sensor signals, the AD5212TD/883B is an excellent choice for designers seeking quality and performance in their electronic components.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess