EN
  • EN
  • DE
  • IT

NC7SP158L6X

Part No NC7SP158L6X
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX ULP 2-INP NONINV 6-MCRPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 2.6mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 0.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-MicroPak
Win Source Part Number 1081788-NC7SP158L6X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NC7SP158L6X CAD Model

Description

The Fairchild/ON Semiconductor NC7SP158L6X is a single independent circuit multiplexer integrated circuit.

  • Current Output High and Low: 2.6mA
  • Mounting Technology: SMD (SMT)
  • Supply Voltage Source: Single
  • Operating Range: 0.9V to 3.6V
  • Packaging Option: Reel-TR
  • Series: 6-MicroPak
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 1 X 4:1 16QSOP
Lowest to $0.7385
ON Semiconductor
MULTIPLEXER, F/FAST SERIES, 2 FU
Need more? Email Us
Texas Instruments
MUX, 8 LINE INPUT
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 5 X 4:2 56TQFN
Lowest to $19.2692
ON Semiconductor
MULTIPLEXER, ACT SERIES, 4 FUNC,
Need more? Email Us
Harris Corporation
8-INPUT MUX / Multiplexer 1 x 8:1 16-PDIP
Lowest to $4.9688
NXP / Nexperia
MUX AND DEMUX/DECODER
Need more? Email Us
Texas Instruments
DECIMAL DECODER, LS SERIES
Need more? Email Us
Texas Instruments
IC SELECTOR/MUX QUAD 1-2 16SO
Lowest to $0.9228

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess