EN
  • EN
  • DE
  • IT

NC7WZ125K8XNL

Part No NC7WZ125K8XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081583-NC7WZ125K8XNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7WZ125K8XNL CAD Model

Description

The NC7WZ125K8XNL is a dual non-inverting buffer/line driver with 3-STATE outputs from ON Semiconductor (formerly Fairchild Semiconductor). This device is designed to improve the driving capability of signals and to isolate portions of a system. The 3-STATE outputs allow multiple devices to share a common bus.

Applications

  • Memory Interfacing: Used to buffer signals between a memory controller and memory devices.
  • Bus Driving: Provides increased current drive for signals on a shared bus.
  • Address Decoding: Can be used in address decoding logic to enable or disable memory regions.
  • Data Routing: Directs data signals to different parts of a system.
  • Isolation: Isolates different sections of a circuit from each other, preventing signal interference.

Features

  • Dual Buffer/Line Driver: Contains two independent non-inverting buffers/line drivers.
  • 3-STATE Outputs: Allows multiple devices to share a common bus.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Small Footprint: Available in a space-saving 8-lead MicroPak package.
  • High Speed Performance: Offers fast propagation delay for quick signal processing.
  • Pb-Free Package: RoHS compliant.

Benefits

  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Increased Driving Capability: Provides sufficient current to drive multiple loads.
  • Bus Sharing: 3-STATE outputs enable multiple devices to share a common bus.
  • Reduced Board Space: The small package size minimizes the overall board space required.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The NC7WZ125K8XNL is fabricated using advanced silicon gate CMOS technology. Each buffer features a high-impedance output state when the output enable (OE) input is HIGH. The operating temperature range is -40°C to +85°C. It is commonly used in applications where increased signal driving capability and bus sharing are required.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2480 $57.0400
485+ $0.2321 $112.5685
750+ $0.2240 $168.0000
1,080+ $0.2080 $224.6400
1,400+ $0.2000 $280.0000
1,750+ $0.1921 $336.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,830 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess