The NDP410AL is an N-Channel enhancement mode field effect transistor (MOSFET) produced by Fairchild/ON Semiconductor. This power MOSFET is designed for high-speed switching applications where efficiency and minimal power loss are crucial. Its low gate charge and on-resistance contribute to its performance in various power management and motor control systems.
Applications
- DC-DC Converters
- Power Management Circuits
- Motor Control
- Load Switching
- Power Supplies
- LED Lighting
Features
- N-Channel MOSFET
- Low Gate Charge (Qg)
- Low Drain-Source On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Rated
- Lead-Free Package
Benefits
- High Efficiency: Low RDS(on) minimizes conduction losses, resulting in improved efficiency in power switching applications.
- Fast Switching: Reduced switching times allow for higher frequency operation and improved transient response.
- Avalanche Ruggedness: Enhanced avalanche capability provides increased reliability and robustness against voltage spikes.
- Simplified Design: Low gate charge simplifies gate drive requirements.
- Environmentally Friendly: Lead-free package meets environmental standards.
Additional Details
The NDP410AL has a typical RDS(on) value of around 0.03 Ohms at VGS = 10V, and an ID of around 20A depending on the specific voltage. The gate-source voltage (VGS) threshold is typically between 2V and 4V. The device is typically supplied in a TO-220 package. The MOSFET is designed for operating temperatures within the range of -55°C to +175°C. Its fast switching speed and low on-resistance make it suitable for high-frequency power converters and other applications where minimal power loss is critical.