EN
  • EN
  • DE

NDT456

Part No NDT456
Manufacturer Fairchild/ON Semiconductor
Description P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1230900-NDT456
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian NDT456 CAD Model

Description

The NDT456 is an N-Channel enhancement mode field effect transistor (MOSFET) manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for applications requiring efficient power management and fast switching capabilities.

Applications:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • High avalanche energy
  • Surface mount package

Benefits:

  • Increased efficiency in power conversion
  • Reduced power loss and heat generation
  • Simplified thermal management
  • Improved system reliability
  • Compact design for space-constrained applications

Additional Details:

The NDT456 is typically characterized by a low gate threshold voltage, allowing it to be driven directly from logic-level signals. This simplifies circuit design and reduces the need for additional driver circuitry. It utilizes advanced MOSFET technology to minimize on-resistance while maintaining fast switching speeds. The high avalanche energy rating ensures robustness against inductive loads and voltage transients.

The device is commonly available in a surface mount package, facilitating automated assembly and reducing board space requirements. The NDT456's electrical characteristics make it suitable for high-frequency switching applications where efficiency and low power dissipation are critical. The MOSFET is designed to minimize gate charge, reducing the power required to switch the device on and off, further enhancing efficiency. Its low on-resistance minimizes the voltage drop across the MOSFET, reducing power dissipation and improving overall efficiency. This translates to less heat generated, which simplifies thermal management and enhances system reliability. The NDT456 is often used in portable devices and battery-powered applications where power efficiency is paramount. Its robust design and electrical characteristics make it a reliable choice for various power management and switching applications. Always refer to the manufacturer's datasheet for specific electrical characteristics and application guidelines to ensure proper operation and performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess