EN
  • EN
  • DE

NM27C256Q150

Part No NM27C256Q150
Manufacturer Fairchild/ON Semiconductor
Catalog Memory
Description 262,144-Bit (32K x 8) High Performance CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1231766-NM27C256Q150
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C256Q150 CAD Model

Description

The NM27C256Q150 is a 256K (32K x 8) UV Erasable PROM (EPROM) manufactured by Fairchild/ON Semiconductor. This is a non-volatile memory device that can be electrically programmed and erased by exposure to ultraviolet light. The '150' likely refers to an access time of 150ns. It is used to store firmware and program code in embedded systems where infrequent updates are required.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Industrial control equipment
  • Robotics
  • Legacy computer systems

Features:

  • 256K (32K x 8) memory organization: Offers 256 kilobits of storage, organized as 32,768 bytes.
  • UV Erasable PROM (EPROM): Programmable electrically, erasable with ultraviolet light.
  • Non-volatile memory: Retains stored data without power.
  • TTL compatible inputs/outputs: Simplifies interfacing with TTL logic.
  • Fast Access Time: 150ns access time for relatively quick data retrieval.
  • Three-state outputs: Allows for easy memory expansion and bus sharing.

Benefits:

  • Reliable Non-Volatile Storage: Stores data reliably without needing continuous power.
  • Reprogrammable (UV Erase): Allows for firmware updates and code changes, though requiring UV erasure.
  • Easy to Interface: TTL compatibility simplifies integration with various digital circuits.
  • Suitable for Embedded Applications: Ideal for storing program code in systems requiring infrequent updates.
  • Enables System Flexibility: The three-state outputs allow for multiplexing and bus-oriented designs.

Additional Details:

The NM27C256Q150 is typically housed in a 28-pin DIP package. The device is programmed using a PROM programmer, and erased by exposing the quartz window on the package to UV light for a specific period (usually 20-30 minutes). While EPROMs have been largely superseded by EEPROMs and flash memory due to the electrical erasability of the latter, they still find applications in legacy systems and situations where the reprogramming frequency is very low. The part is designed for a single 5V power supply operation. Address and data lines are multiplexed, and a chip enable (CE) pin is used for device selection. Output enable (OE) is used to control the three-state outputs.

You May Also Be Interested in

STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess