EN
  • EN
  • DE

NM27C512N

Part No NM27C512N
Manufacturer Fairchild/ON Semiconductor
Description 524,288-Bit (64K x 8) High Performance CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1231771-NM27C512N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C512N CAD Model

Description

The NM27C512N is a high-performance 512K (64K x 8) UV Erasable and Electrically Reprogrammable Read-Only Memory (EPROM). This EPROM is manufactured using Fairchild's advanced CMOS technology, ensuring low power consumption and high speed. It's designed for applications requiring non-volatile storage of data or program code in a variety of electronic systems.

Applications

  • Embedded Systems: Used for storing firmware and boot code in embedded systems.
  • Industrial Control Equipment: Employed in industrial controllers for storing configuration data and control algorithms.
  • Telecommunications Equipment: Utilized in telecommunications devices for storing call processing routines and network parameters.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and instrument settings.
  • Aerospace Applications: Suitable for aerospace systems requiring reliable non-volatile memory.

Features

  • 512K (64K x 8) Memory Organization: Provides a storage capacity of 512 kilobits organized as 64K bytes.
  • Fast Access Time: Offers quick data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • UV Erasable and Electrically Reprogrammable: Can be erased using ultraviolet light and reprogrammed electrically, allowing for design updates and modifications.
  • CMOS Technology: Manufactured using CMOS technology for high performance and low power operation.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.

Benefits

  • High Reliability: Provides reliable non-volatile storage, ensuring data integrity even when power is lost.
  • Design Flexibility: Allows for easy updates and modifications of stored data or program code.
  • Cost-Effective Solution: Offers a cost-efficient solution for non-volatile memory requirements.
  • Easy Integration: TTL compatible inputs and outputs simplify integration into existing systems.
  • Enhanced System Performance: Fast access time contributes to improved overall system performance.

Additional Details

The NM27C512N typically operates on a single 5V power supply. It is available in a variety of package options, including DIP and PLCC. The operating temperature range is typically from 0°C to +70°C. Detailed timing diagrams and electrical characteristics are available in the device datasheet.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess