EN
  • EN
  • DE

F280039CSPN

Part No F280039CSPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (192K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 34.5K x 16
Voltage - Supply (Vcc/Vdd) 2.8V ~ 3.63V
Data Converters A/D 18x12b SAR; D/A 2x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number F280039
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368809-F280039CSPN
Ultra Librarian 3D Model Ultra Librarian F280039CSPN CAD Model

Description

The F280039CSPN is a highly advanced microcontroller unit (MCU) from Texas Instruments (TI), renowned for its exceptional performance and versatility in various applications. This MCU is part of the C2000™ family, which is specifically designed for real-time control applications. The F280039CSPN is an ideal choice for engineers and developers looking to implement sophisticated control systems in industrial, automotive, and consumer electronics products.

Key Features

  • 32-bit C28x CPU: At the heart of the F280039CSPN is the 32-bit C28x floating-point CPU, which provides the processing power necessary for complex and math-intensive applications, such as advanced motor control, power conversion, and sensor processing.
  • Integrated Control Peripherals: The MCU includes a rich set of peripherals designed for control applications, including PWMs, ADCs, and comparators, which facilitate precise and efficient system management.
  • CLA Co-Processor: The Control Law Accelerator (CLA) co-processor offloads critical real-time control tasks from the main CPU, enabling parallel processing and improved system performance.
  • Advanced Connectivity: With support for multiple communication protocols such as CAN, SPI, I2C, and UART, the F280039CSPN ensures seamless integration with a wide range of external devices and systems.
  • Enhanced Security Features: The MCU is equipped with robust security features, including a cryptographic acceleration module, secure memory, and secure boot options, to protect against unauthorized access and ensure the integrity of the system.

Applications

The versatility of the F280039CSPN makes it suitable for a multitude of applications. It is commonly used in:

  • Industrial drives and automation systems
  • Renewable energy systems like solar inverters and wind turbines
  • Automotive systems, including electric vehicle powertrains and advanced driver-assistance systems (ADAS)
  • Power supplies and converters
  • Consumer electronics that require precise control, such as robotics and drones

With its combination of performance, integrated control features, and connectivity options, the F280039CSPN MCU from Texas Instruments stands out as a top-tier solution for developers seeking to create sophisticated and reliable control systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8917 $59.3502
13+ $8.1163 $105.5119
20+ $7.8626 $157.2520
27+ $7.6090 $205.4430
34+ $7.3554 $250.0836
46+ $6.5945 $303.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,677 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess