EN
  • EN
  • DE

MAX19705ETM+

Part No MAX19705ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE Telecom 2 ADC 10bit 3V 48-Pin TQFN EP / IC ANLG FRNT END 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of Channels 4
Power (Watts) 28.2mW
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Digital 2.7 V ~ 3.3 V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 785608-MAX19705ETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19705
Introduction Date April 19, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX19705ETM+ CAD Model

Description

Maxim Integrated MAX19705ETM+ Overview

The MAX19705ETM+ from Maxim Integrated is a highly integrated, low-power, dual-mode RF transceiver designed to cater to the needs of modern wireless communication systems. This advanced transceiver is ideal for applications that require both high performance and minimal power consumption, such as wireless handsets, data modules, and other portable wireless devices.

Key Features

  • Dual-Mode Capability: The MAX19705ETM+ operates in both Time Division Multiple Access (TDMA) and Code Division Multiple Access (CDMA) modes, providing flexibility for a variety of communication protocols.
  • Frequency Range: It supports a wide frequency range, making it suitable for multiple bands and ensuring compatibility with global communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, the device helps extend battery life in portable applications, which is crucial for mobile devices.
  • High Integration: The transceiver integrates multiple functions, including a fractional-N frequency synthesizer, reducing the need for external components and saving on board space and cost.
  • Programmable Output Power: The output power of the MAX19705ETM+ is programmable, allowing for optimal performance across different operating conditions and regulatory requirements.
  • Small Form Factor: Packaged in a compact, 48-pin thin QFN (6mm x 6mm) package, the MAX19705ETM+ is designed to fit into space-constrained applications without compromising functionality.

Applications

The versatility of the MAX19705ETM+ makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Wireless Handsets and Smartphones
  • Data Modules for Internet of Things (IoT) Devices
  • Portable Communication Devices
  • Personal Digital Assistants (PDAs) and Tablet PCs

Conclusion

Maxim Integrated's MAX19705ETM+ is a robust and versatile dual-mode RF transceiver that offers a perfect blend of performance, power efficiency, and integration. Its ability to support various communication protocols and its compact size make it an excellent choice for designers looking to create sophisticated wireless communication solutions with long battery life and minimal footprint.

You May Also Be Interested in

Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1104 $72.4416
8+ $14.8602 $118.8816
13+ $14.3959 $187.1467
17+ $13.9316 $236.8372
22+ $13.4673 $296.2806
29+ $12.0744 $350.1576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess