EN
  • EN
  • DE

NMC27C16BQ150

Part No NMC27C16BQ150
Manufacturer Fairchild/ON Semiconductor
Description 16,384-Bit (2048 x 8) CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1231811-NMC27C16BQ150
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NMC27C16BQ150 CAD Model

Description

The NMC27C16BQ150 is a 16,384-bit (2K x 8) UV erasable and electrically programmable read-only memory (EPROM) manufactured by Fairchild/ON Semiconductor. It features fast access times and low power dissipation, making it suitable for a variety of applications requiring non-volatile data storage.

Applications

  • Embedded systems firmware storage
  • Microcontroller program storage
  • Look-up tables
  • Character generators
  • Code storage in industrial control systems

Features

  • High Speed: 150 ns access time allows for fast data retrieval.
  • Low Power Dissipation: Reduces power consumption in the system.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • TTL Compatible: Interfaces easily with TTL logic.
  • Three-State Output: Allows for easy memory expansion and bus sharing.
  • Single 5V Power Supply: Requires only a single 5V power supply.

Benefits

  • Fast Data Access: High-speed access time ensures rapid data retrieval for real-time applications.
  • Low Power Consumption: Reduces overall power consumption, ideal for battery-powered devices.
  • Reprogrammable: UV erasability allows for easy updates and modifications to stored data.
  • Simplified System Design: TTL compatibility and single 5V power supply simplify integration.
  • Versatile Storage Solution: Suitable for storing program code, data, and look-up tables.

Additional Details

The NMC27C16BQ150 is typically available in a 24-pin DIP package. It is programmed using standard EPROM programmers. The device is commonly used in applications where non-volatile memory is required, such as storing firmware for embedded systems, storing character fonts for displays, and storing calibration data. The ability to erase and reprogram the device makes it suitable for prototyping and development. This EPROM is a reliable solution for storing essential data in a wide range of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess