The PZT751-NL is a PNP high-voltage transistor manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for use in various high-voltage switching and amplifier applications. This transistor offers a good balance of voltage, current, and speed characteristics, making it suitable for demanding circuits.
Applications:
- High-voltage switching circuits
- Linear amplifiers
- Electronic ballast circuits
- Telecommunication equipment
- Industrial control systems
Features:
- High Collector-Emitter Voltage (VCEO = -80 V)
- Continuous Collector Current (IC = -1 A)
- Low Collector-Emitter Saturation Voltage
- High Transition Frequency (fT)
- Available in a compact SOT-223 package
- RoHS Compliant
Benefits:
- Suited for high-voltage applications due to its high VCEO
- Can handle moderate current loads with a continuous IC of -1 A
- Reduces power dissipation due to low saturation voltage
- Enables high-speed switching due to its high transition frequency
- Space-saving design with the SOT-223 package
- Environmentally friendly due to RoHS compliance
Additional Details:
The PZT751-NL features a Collector-Base Voltage (VCBO) of -80 V and an Emitter-Base Voltage (VEBO) of -5 V. The power dissipation (PD) at 25°C ambient temperature is typically around 1.5W. It is designed to operate within a junction temperature range of -55°C to +150°C. The SOT-223 package allows for efficient heat dissipation, improving the transistor's reliability in high-power applications. The hFE (DC current gain) is specified over a range of collector currents. It's commonly used in driver stages for inductive loads and in general-purpose amplification circuits.