EN
  • EN
  • DE

QTC4N25

Part No QTC4N25
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086995-QTC4N25
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QTC4N25 CAD Model

Description

The QTC4N25 is an NPN silicon phototransistor commonly manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed to detect infrared (IR) radiation and convert it into an electrical signal. This device is often used in applications requiring non-contact sensing or remote control.

Applications:

  • Remote control systems: Used in IR receivers for televisions, DVD players, and other electronic devices.
  • Optical switches: Employed as a sensor in optical switch mechanisms.
  • Object detection: Used in proximity sensors to detect the presence of objects without physical contact.
  • Light barriers: Integrated into light barrier systems for security and automation applications.
  • Encoders: Utilized in rotary encoders for position and speed sensing.

Features:

  • NPN Silicon Phototransistor: High sensitivity to infrared radiation.
  • Fast Switching Speed: Quick response to changes in IR radiation.
  • Compact Package: Small form factor for easy integration.
  • High Collector-Emitter Voltage: Suitable for a wide range of circuit voltages.
  • Wide Acceptance Angle: Detects IR radiation from various angles.

Benefits:

  • Reliable Infrared Detection: Provides consistent and dependable IR sensing.
  • Efficient Signal Conversion: Converts IR radiation into a usable electrical signal.
  • Easy Integration: Simple to incorporate into existing circuits.
  • Durable Performance: Long lifespan and stable operation.
  • Versatile Application: Suitable for numerous IR sensing applications.

The QTC4N25 operates by generating a collector current proportional to the amount of incident IR radiation. The device is typically packaged in a clear or tinted plastic case to allow IR light to reach the phototransistor. It is crucial to consider the spectral response characteristics of the phototransistor and the wavelength of the IR source for optimal performance. The device is commonly used with an IR LED emitter to create a complete sensing system. Key specifications include collector-emitter voltage, collector current, and the range of wavelengths it can effectively detect. Its robust design and efficient operation make it a popular choice for remote control, optical sensing, and other IR-related applications.

You May Also Be Interested in

Ericsson
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Qualcomm
Lowest to $3.2640
Ricoh
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Ricoh
Lowest to $0.5747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess