EN
  • EN
  • DE

R15120G2

Part No R15120G2
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087082-R15120G2
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R15120G2 CAD Model

Description

The R15120G2, manufactured by ON Semiconductor (formerly Fairchild), is a robust and reliable isolated gate driver. This driver is designed for applications requiring high levels of isolation and efficient switching of power semiconductors, such as MOSFETs and IGBTs. It provides essential functionality in power conversion systems, ensuring safe and reliable operation.

Applications

  • Switch-mode power supplies (SMPS): Used in various SMPS topologies for driving power transistors.
  • Inverters: Employed in solar inverters, motor drive inverters, and uninterruptible power supplies (UPS).
  • Motor drives: Used to control IGBTs or MOSFETs in motor control applications, ensuring efficient and precise motor operation.
  • Welding equipment: Integrated into welding machines for precise control of welding current and voltage.
  • Induction heating: Used in induction heating systems for efficiently driving the power transistors.

Features

  • Galvanic isolation: Provides high voltage isolation between the control circuitry and the power stage.
  • High CMTI (Common-Mode Transient Immunity): Ensures reliable operation in noisy environments with high common-mode transients.
  • Fast propagation delay: Offers quick response times for efficient switching.
  • Under-voltage lockout (UVLO): Protects the power devices by preventing operation when the supply voltage is too low.
  • Over-current protection (OCP): Implements over-current protection to safeguard the driver and the power devices.
  • Desaturation detection: Detects desaturation events in IGBTs to prevent damage.
  • Miller clamp: Provides a Miller clamp to prevent spurious turn-on of the power transistor.

Benefits

  • Enhanced system reliability: The galvanic isolation and protection features contribute to a more robust and reliable system.
  • Improved efficiency: Fast propagation delay and efficient switching reduce power losses.
  • Simplified design: Integrated protection features simplify the design process.
  • Increased safety: High voltage isolation ensures operator safety.
  • Reduced component count: Integrated functionality reduces the number of external components required.

Additional Details

The R15120G2 typically operates with a supply voltage range of 4.5V to 5.5V on the control side and a higher voltage on the driver side, depending on the specific application requirements. The isolation voltage rating is a critical parameter, often specified in the kilovolt range. The device comes in a surface-mount package suitable for automated assembly. Datasheets provide detailed electrical characteristics, timing diagrams, and application notes to facilitate design and implementation.

This gate driver is suitable for wide variety of industrial and commercial applications due to its robust protection features and design.

You May Also Be Interested in

NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Ricoh
Need more? Email Us
Pericom
Lowest to $16.3213
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess