The RC1585CM is a 3A low dropout positive regulator manufactured by Fairchild/ON Semiconductor. This regulator is designed to provide a stable and accurate voltage supply for a wide range of electronic applications. Its key advantage is its low dropout voltage, enabling efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices and systems with fluctuating input sources.
Applications:
- High-Efficiency Linear Regulators
- Battery Chargers
- Post Regulators for Switching Supplies
- Motherboard Power Supplies
- Graphics Card Power Supplies
Features:
- Low Dropout Voltage: Typically 1.3V at 3A.
- Adjustable Output: Can be adjusted to a wide range of output voltages using external resistors.
- Current Limiting: Protects the regulator and the load from overcurrent conditions.
- Thermal Shutdown: Automatically shuts down the regulator to prevent damage from overheating.
- Enable/Disable Function: Allows for remote shutdown or power saving when the regulator is not needed.
- High Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of the connected circuitry.
Benefits:
- Improved Efficiency: The low dropout voltage minimizes power dissipation, leading to higher energy efficiency and longer battery life in portable devices.
- Reliable Performance: Built-in protection features ensure reliable operation even under fault conditions, preventing damage to the regulator and the load.
- Flexibility: Adjustable output voltage allows for use in a wide range of applications with different voltage requirements.
- Reduced Heat Dissipation: Increased efficiency and thermal protection reduce the need for bulky heatsinks, saving space and cost.
- Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of sensitive electronic components.
The RC1585CM is typically available in a TO-263 package. It operates over a wide temperature range. It is often used in applications demanding high efficiency and reliable voltage regulation, such as powering microcontrollers, memory chips, and other critical components in electronic devices.