EN
  • EN
  • DE

RC5061M

Part No RC5061M
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291213-RC5061M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC5061M CAD Model

Description

The RC5061M is a linear regulator from Fairchild/ON Semiconductor designed to provide a stable, regulated voltage supply for various electronic applications. Linear regulators are critical components for ensuring that sensitive circuits receive a consistent voltage, protecting them from damage due to voltage variations and ensuring reliable performance.

Applications:

  • Powering communication devices: Provides a stable voltage source for transceivers and other communication circuits.
  • Voltage regulation in industrial equipment: Used in industrial control systems, automation equipment, and power supplies.
  • Post-regulation for switching regulators: Improves the output voltage regulation and reduces ripple in switching power supplies.
  • Battery-powered systems: Provides stable voltage for portable electronic devices.
  • Regulation in instrumentation equipment: Used in oscilloscopes, multimeters, and other test and measurement instruments.

Features:

  • Precise Voltage Regulation: Maintains a consistent output voltage under varying load conditions.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from excessive current.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.
  • Short-Circuit Protection: Protects the regulator from damage caused by short circuits on the output.

Benefits:

  • Reliable Power Supply: Ensures stable and consistent voltage for connected devices, enhancing reliability.
  • Protection Against Faults: Built-in protection features prevent damage from overcurrent, overheating, and short circuits.
  • Efficient Operation: Low dropout voltage maximizes efficiency in battery-powered applications.
  • Easy Integration: Simplified implementation with minimal external components.

Additional Details:

The official datasheet for the RC5061M from Fairchild/ON Semiconductor contains precise electrical characteristics, including output voltage, dropout voltage, maximum output current, thermal resistance, and package information. This document is critical for proper design and implementation. It also contains recommended operating conditions and application examples.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess