EN
  • EN
  • DE

RFP10P03L

Part No RFP10P03L
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 294073-RFP10P03L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP10P03L CAD Model

Description

The RFP10P03L is a P-Channel enhancement mode power MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-speed switching applications and offers efficient power management capabilities. Its low gate charge and fast switching speeds make it suitable for various power control and conversion circuits.

Applications

  • DC-DC Converters: Used for efficient voltage regulation in power supplies.
  • Load Switching: Provides reliable switching for various loads in electronic systems.
  • Power Management in Portable Devices: Enables efficient power control in battery-powered devices.
  • Motor Control: Controls the speed and direction of small DC motors.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.

Features

  • P-Channel Enhancement Mode: Allows for easy drive and control.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power conversion circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Avalanche Energy Rated: Provides robustness against voltage transients.

Benefits

  • Improved Efficiency: Reduces power losses and improves overall system efficiency.
  • Simplified Circuit Design: Easier to integrate into power control circuits due to P-Channel characteristics.
  • Enhanced Reliability: Robust design ensures stable performance under varying conditions.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation.
  • Compact Design: Enables smaller and more efficient power supply designs.

Additional Details

The RFP10P03L typically comes in a TO-220 package, allowing for efficient heat dissipation. Key electrical specifications include a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -10A, and a typical on-resistance (RDS(on)) of around 0.028 ohms at a gate-source voltage (VGS) of -10V. The gate threshold voltage is typically between -1V and -3V. Its operating temperature range is typically from -55°C to +175°C. These specifications are crucial for selecting the appropriate MOSFET for a given application and ensuring optimal performance and reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1809 $69.5427
7+ $19.0205 $133.1435
10+ $18.4257 $184.2570
13+ $17.8320 $231.8160
17+ $17.2372 $293.0324
23+ $15.4539 $355.4397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess