EN
  • EN
  • DE

RFP12N06

Part No RFP12N06
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 17A, 60V, 0.071 Ohm, N-Channel, Logic Level UltraFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1242786-RFP12N06
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFP12N06 CAD Model

Description

The RFP12N06 is an N-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-speed switching applications and is commonly used in power supplies, DC-DC converters, and motor control circuits. This MOSFET features low on-resistance and gate charge, contributing to efficient and fast switching performance.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Solid-state relays
  • Load switching

Features

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • High-speed switching
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • Reduced power loss and heat dissipation
  • Improved efficiency in switching applications
  • Faster switching speeds
  • Increased reliability under transient conditions
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The RFP12N06 has a drain-source voltage (VDS) rating of 60V. It can handle a continuous drain current (ID) of 12A. Its on-resistance (RDS(on)) is typically 0.1 Ohms at VGS = 10V. The gate charge (Qg) is relatively low, minimizing switching losses. The device is avalanche energy rated, providing protection against voltage transients. The MOSFET is available in a TO-220 package. This package provides good thermal performance allowing for efficient heat dissipation. Its operating temperature range is -55°C to +175°C.

The RFP12N06 is a suitable option for applications demanding efficient and fast switching. Its low on-resistance and gate charge reduce power losses and improve overall system performance. The avalanche energy rating ensures robust operation under transient conditions. Its common TO-220 package simplifies mounting and thermal management, contributing to ease of use in a variety of applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6112 $59.5008
22+ $5.4250 $119.3500
33+ $5.2553 $173.4249
46+ $5.0855 $233.9330
59+ $4.9168 $290.0912
79+ $4.4075 $348.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess