EN
  • EN
  • DE

RHRP15120RHR15120

Part No RHRP15120RHR15120
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205483-RHRP15120RHR15120
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHRP15120RHR15120 CAD Model

Description

The RHRP15120 and RHR15120 are hyperfast rectifiers manufactured by Fairchild/ON Semiconductor. These diodes are designed for high-voltage and high-speed switching applications. The part number often appears duplicated as RHRP15120RHR15120 indicating a specific packaging or handling configuration but represents the same diode characteristics.

Applications:

  • Power Supplies: Used in power supplies as a rectifier for converting AC voltage to DC voltage.
  • Inverters: Employed in inverters for converting DC voltage to AC voltage.
  • Motor Control Circuits: Utilized in motor control circuits for freewheeling and clamping applications.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for power rectification and switching.
  • Welding Equipment: Used in welding equipment for high-current rectification.
  • High-Frequency Switching Applications: Designed for use in high-frequency switching circuits.

Features:

  • Hyperfast Recovery Time: Features an ultra-fast reverse recovery time, minimizing switching losses.
  • High Voltage Rating: Offers a high voltage rating (1200V), suitable for high-voltage applications.
  • High Current Capability: Capable of handling high current levels (15A).
  • Low Forward Voltage Drop: Minimizes power dissipation with a low forward voltage drop.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Isolated Package: Available in an isolated package for improved thermal performance and electrical isolation.

Benefits:

  • Improved Efficiency: Enhances efficiency in switching power supplies and inverters due to its hyperfast recovery time.
  • Reduced Switching Losses: Minimizes switching losses, resulting in cooler operation and longer component life.
  • Reliable High-Voltage Operation: Provides reliable operation in high-voltage environments.
  • High Current Handling: Can handle high current levels, making it suitable for high-power applications.
  • Enhanced System Performance: Improves the overall performance and reliability of power electronic systems.

Additional Details:

The RHRP15120/RHR15120 diodes are typically available in various package types, including TO-220 and TO-247. Proper heat sinking is essential to maintain the device's operating temperature within specified limits. Detailed electrical characteristics and thermal parameters are available in the product datasheet. It is important to consult the datasheet for specific application guidelines and recommendations.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
ICT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess