EN
  • EN
  • DE

RURP30100RUR30100

Part No RURP30100RUR30100
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089416-RURP30100RUR30100
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RURP30100RUR30100 CAD Model

Description

The RURP30100 / RUR30100 is a hyperfast rectifier diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). These diodes are designed for high-speed switching applications where efficiency and low switching losses are critical.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits in power supplies to improve efficiency and reduce harmonic distortion.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in motor control circuits to protect switching transistors from inductive kickback.
  • Snubber Circuits: Used in snubber circuits to suppress voltage spikes and reduce switching losses.
  • High-Frequency Inverters: Used in high-frequency inverters for solar power, UPS systems, and welding equipment.
  • Switching Power Supplies: Used in the output rectifier stage of switching power supplies.

Features:

  • Hyperfast Recovery Time: Provides very short reverse recovery time (typically less than 35ns), reducing switching losses and improving efficiency.
  • High Voltage Capability: Withstands high reverse voltages (1000V), making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing robustness in demanding applications.
  • High Operating Frequency: Suitable for high-frequency switching applications.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability and performance.

Benefits:

  • Increased Efficiency: Hyperfast recovery time reduces switching losses, improving overall system efficiency.
  • Reduced EMI: Faster switching reduces electromagnetic interference (EMI) in power electronic circuits.
  • Improved Reliability: High voltage and surge current capabilities enhance reliability in demanding applications.
  • Smaller Heat Sink Size: Lower switching losses allow for smaller heat sinks, reducing system size and cost.
  • Higher Power Density: Enables higher power density in power electronic designs.

The RURP30100/RUR30100 diode is a valuable component for high-speed switching applications. Its hyperfast recovery time, high voltage capability, and robust design make it a reliable and efficient choice for a variety of power electronic circuits. The part numbers indicate a current rating of 30A and a reverse voltage of 1000V. Consult the ON Semiconductor datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Qualcomm
Lowest to $3.2640
Fairchild/ON Semiconductor
Lowest to $0.3269
Eaton / Cutler Hammer
Need more? Email Us
NEC
Need more? Email Us
Realtek
Lowest to $1.6320
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess