EN
  • EN
  • DE

RURP3020

Part No RURP3020
Manufacturer Fairchild/ON Semiconductor
Description 30A, 200V Ultrafast Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1244733-RURP3020
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RURP3020 CAD Model

Description

The RURP3020 is a hyperfast rectifier diode manufactured by Fairchild/ON Semiconductor. It's engineered for applications requiring extremely fast switching speeds and low forward voltage drop. This diode is widely used in power supplies, inverters, and other circuits where efficient and rapid switching is essential.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Welding power supplies
  • Motor drives

Features:

  • Hyperfast switching speed: Extremely short reverse recovery time minimizes switching losses.
  • Low forward voltage drop: Reduces power dissipation and improves overall efficiency.
  • High surge current capability: Can withstand transient current surges without damage.
  • High voltage capability: Suitable for high voltage applications.
  • Avalanche energy rated: Provides additional robustness against voltage transients.

Benefits:

  • Superior efficiency: Hyperfast switching and low forward voltage drop result in significantly higher efficiency in power conversion.
  • Reduced EMI: Faster switching minimizes electromagnetic interference.
  • Improved reliability: High surge current and avalanche energy ratings enhance robustness.
  • Compact and lightweight design: Allows for smaller and more efficient power supply designs.
  • Lower operating temperature: Reduced power dissipation leads to cooler operation.

Technical Specifications (Typical): The exact specifications may vary. Refer to the datasheet for precise values.

  • Reverse Voltage (VR): Typically 200V
  • Forward Current (IF): Typically 30A
  • Reverse Recovery Time (trr): Typically less than 35ns
  • Forward Voltage Drop (VF): Typically around 0.95V
  • Operating Temperature: Typically -65°C to +175°C

The RURP3020 hyperfast rectifier diode is an excellent choice for demanding power electronics applications where high efficiency, fast switching, and reliability are paramount.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess