EN
  • EN
  • DE
Part No S210
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 100V 2A 2-Pin SMB T/R / DIODE SCHOTTKY 100V 2A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 850mV @ 2A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 400µA @ 100V
Mounting Style SMD/SMT
Package DO-214AA SMB
Manufacturer Device Package DO-214AA (SMB)
Operating Temperature - Junction -65°C ~ 125°C
Catalog Schottky Diode
Win Source Part Number 084034-S210
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S210
Introduction Date December 03, 1998
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian S210 CAD Model

Description

The S210, manufactured by Fairchild/ON Semiconductor, is a silicon NPN epitaxial planar phototransistor. This device is designed for high-sensitivity light detection in a variety of applications.

Applications

  • Optical Sensors: Used in light detection circuits for various sensor applications.
  • Photoelectric Controls: Utilized in photoelectric control systems to detect changes in light levels.
  • Bar Code Scanners: Incorporated into bar code scanning devices to read and decode bar codes.
  • Card Readers: Employed in card readers for detecting optical patterns or data on cards.
  • Encoders: Used in rotary and linear encoders to sense position or movement.

Features

  • High Sensitivity: Provides a high level of sensitivity to light, ensuring reliable detection.
  • Epitaxial Planar Construction: Manufactured using epitaxial planar technology for consistent performance.
  • NPN Structure: Utilizes an NPN transistor structure for efficient light-to-current conversion.
  • Compact Design: Small form factor allows for integration into space-constrained applications.
  • Fast Switching Speed: Enables rapid response to changes in light intensity.

Benefits

  • Reliable Light Detection: Provides consistent and dependable light detection for accurate sensing.
  • Versatile Applications: Suitable for a wide range of light-sensitive applications.
  • Easy Integration: Simplifies integration into existing circuits and systems due to its standard NPN structure and compact size.
  • Improved System Performance: Enhances the performance of light-based systems with its high sensitivity and fast response.
  • Cost-Effective: Offers a cost-efficient solution for light detection needs.

Additional Details

The S210 phototransistor operates by converting incident light into an electrical current. When light strikes the collector-base junction, it generates electron-hole pairs, which are then amplified by the transistor's gain, resulting in a collector current proportional to the light intensity. The device is typically used in circuits where the collector current is measured to determine the amount of light detected.

It's crucial to consult the datasheet for specific electrical characteristics, such as collector-emitter breakdown voltage, collector dark current, and spectral response. These parameters are critical for designing reliable and efficient light detection systems.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,235 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess