EN
  • EN
  • DE

SG6931DZ

Part No SG6931DZ
Manufacturer Fairchild/ON Semiconductor
Catalog Specialized ICs
Description SWITCHING REGULATOR/CONTROLLER,  /  PWM Controller 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Fairchild Semiconductor
Package Bulk
Product Status Obsolete
Type PWM Controller
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SG6931DZ
Standard Package 1
Win Source Part Number 1092609-SG6931DZ
Ultra Librarian 3D Model Ultra Librarian SG6931DZ CAD Model

Description

The SG6931DZ is a quasi-resonant (QR) PWM controller from Fairchild/ON Semiconductor, designed for high-performance offline flyback converter applications. This controller is optimized for achieving high efficiency, low EMI, and low standby power consumption in adapters, chargers, and other power supplies. It leverages quasi-resonant operation to minimize switching losses and improve overall system performance.

Applications

  • AC/DC Adapters for consumer electronics (laptops, gaming consoles)
  • Battery Chargers for mobile devices (smartphones, tablets)
  • LED Lighting Power Supplies
  • Auxiliary Power Supplies for industrial equipment
  • Open-frame SMPS

Features

  • Quasi-Resonant (QR) Operation: Reduces switching losses and improves efficiency.
  • Valley Switching: Minimizes voltage stress on the MOSFET.
  • Low Startup Current: Minimizes power consumption during startup.
  • Frequency Foldback: Improves efficiency at light loads.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Over-Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to protect the device and load.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior.
  • Open-Loop Protection (OLP): Protects the power supply from damage in case of feedback loop failure.
  • Soft-Start Function: Reduces stress on components during startup.

Benefits

  • High Efficiency: Quasi-resonant operation minimizes switching losses.
  • Low EMI: Valley switching reduces electromagnetic interference.
  • Compact Design: Reduces board space requirements.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Fewer external components required.
  • Cost-Effective Solution: Reduces overall system cost.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.

Additional Details

The SG6931DZ operates by switching the MOSFET at the valley of the drain-source voltage, minimizing switching losses and improving efficiency. The frequency foldback feature reduces the switching frequency at light loads, further improving efficiency. The controller is available in various packages, including DIP and SOP. The datasheet contains detailed specifications regarding voltage ranges, current limits, and switching frequencies.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess