EN
  • EN
  • DE

SGH15N120RUFD

Part No SGH15N120RUFD
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description Short Circuit Rated IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-247
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 712111-SGH15N120RUFD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGH15N120RUFD CAD Model

Description

The SGH15N120RUFD is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Fairchild Semiconductor, now ON Semiconductor. It is designed for high-voltage, high-current switching applications, offering fast switching speeds and low conduction losses.

Applications

  • Uninterruptible Power Supplies (UPS): Provides reliable power backup for critical equipment.
  • Induction Heating: Generates heat for industrial and commercial applications.
  • Welding Machines: Controls the welding current and voltage.
  • Power Factor Correction (PFC): Improves the power factor of electronic devices.
  • Motor Drives: Controls the speed and torque of electric motors.

Features

  • High Voltage: Rated for 1200V operation.
  • High Current: Capable of handling 15A of continuous collector current.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low Saturation Voltage: Minimizes conduction losses.
  • Ruggedness: Designed for reliable operation in harsh environments.
  • Integrated Gate Resistor: Simplifies gate drive circuitry.
  • Isolated Mounting Base: Provides electrical isolation for safety.

Benefits

  • High Efficiency: Reduces energy consumption and heat generation.
  • Improved Performance: Enables faster switching speeds and higher power output.
  • Enhanced Reliability: Designed for reliable operation in demanding applications.
  • Simplified Design: Integrated features simplify circuit design.
  • Cost-Effective: Provides a cost-effective solution for high-power switching applications.

Additional Details

The SGH15N120RUFD is typically packaged in a TO-247 package for easy mounting and heat sinking. It requires an appropriate gate driver circuit for proper operation. Detailed specifications regarding switching times, saturation voltage, and thermal resistance can be found in the ON Semiconductor datasheet. Proper heat sinking is essential to ensure reliable operation at high currents.

You May Also Be Interested in

IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5389 $67.6945
11+ $11.1088 $122.1968
17+ $10.7623 $182.9591
23+ $10.4146 $239.5358
29+ $10.0681 $291.9749
39+ $9.0263 $352.0257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess