EN
  • EN
  • DE

LTC9101AUF-1#PBF

Part No LTC9101AUF-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description POE PSE CONTROLLER / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PSE)
Number of Channels 48
Power - Max 71.3 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 3V ~ 3.6V
Current - Supply 11mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC9101AUF-1#PBF,488-LTC9101AUF-1#PBF,488-LTC9101AUF-1#PBF-ND,-2735-LTC9101AUF-1#PBF
Standard Package 91
Win Source Part Number 1192810-LTC9101AUF-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC9101AUF-1#PBF CAD Model

Description

The LTC9101AUF-1#PBF is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring accurate signal processing and control. This component is part of a family of advanced linear products that combine the best of analog and digital technology to achieve exceptional performance and versatility.

Key Features:

  • Precision Performance: The LTC9101AUF-1#PBF is engineered to deliver high accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Robust Design: Built to withstand harsh industrial environments, this device offers reliability and a long operational lifespan.
  • Low Power Consumption: With energy efficiency in mind, the LTC9101AUF-1#PBF operates with minimal power, making it ideal for portable and battery-powered applications.
  • Compact Form Factor: The compact package allows for seamless integration into space-constrained designs without sacrificing performance.
  • Wide Operating Temperature Range: This product is designed to function reliably over a broad range of temperatures, ensuring consistent performance in varying environmental conditions.

Applications:

The versatility of the LTC9101AUF-1#PBF makes it an excellent choice for a variety of applications, including:

  • Medical devices
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Communication infrastructure

Product Specifications:

Parameter Value
Package / Case QFN-20
Operating Temperature -40°C to +125°C
Mounting Type Surface Mount
Supply Voltage To be specified
Manufacturer Analog Devices Inc.

Overall, the LTC9101AUF-1#PBF from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, dependable components that push the boundaries of precision and efficiency.

You May Also Be Interested in

Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $12.7454
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess