The SGH40N60UF is a high-voltage, high-speed insulated gate bipolar transistor (IGBT) from Fairchild/ON Semiconductor. This device is designed for high-efficiency switching applications, offering a combination of low conduction losses and fast switching speeds. It is suitable for a wide range of power electronics applications where efficient and reliable switching is required.
Applications
- Uninterruptible Power Supplies (UPS)
- Welding Machines
- Induction Heating
- Power Factor Correction (PFC) circuits
- Solar Inverters
- Motor Drives
Features
- High speed switching
- Low saturation voltage (VCE(sat))
- High input impedance
- RoHS compliant
- Avalanche rated
Benefits
- Improved efficiency in power conversion systems due to low switching and conduction losses.
- Reduced heat sink requirements as a result of lower power dissipation.
- Enhanced system reliability because of the robust avalanche capability.
- Simplified gate drive circuitry because of the high input impedance.
- Environmentally friendly due to RoHS compliance.
Additional Details
The SGH40N60UF has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 40A. The gate-emitter voltage (VGE) is typically ±20V. It features a fast recovery diode, which helps to reduce switching losses. The operating junction temperature range is -55°C to +150°C. This IGBT is typically supplied in a TO-247 package.