EN
  • EN
  • DE
  • IT

SGH40N60UFD

Part No SGH40N60UFD
Manufacturer Fairchild/ON Semiconductor
Description Ultra-Fast IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1248489-SGH40N60UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGH40N60UFD CAD Model

Description

The SGH40N60UFD is a 600V, 40A Insulated Gate Bipolar Transistor (IGBT) from Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-speed switching applications, offering a combination of low conduction losses and fast switching speeds.

Applications

  • Induction heating: Used as the main switching element in induction heating circuits.
  • Uninterruptible Power Supplies (UPS): Provides efficient power conversion in UPS systems.
  • Welding equipment: Used in the inverter stage for precise control of welding current and voltage.
  • Power Factor Correction (PFC) circuits: Improves the power factor of electronic devices.
  • Motor control: Used in variable frequency drives (VFDs) for efficient motor speed control.

Features

  • High Speed Switching: Optimized for high-frequency operation.
  • Low Saturation Voltage: Reduces conduction losses and improves efficiency.
  • High Input Impedance: Simplifies gate drive circuitry.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Short circuit ruggedness: Designed to withstand short circuit events for a limited duration.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching reduce power losses, leading to higher efficiency.
  • Simplified Design: High input impedance reduces the complexity of the gate drive circuit.
  • Increased Reliability: Robust design and short-circuit capability enhance the reliability of the system.
  • Reduced Size and Weight: High switching frequency allows for smaller and lighter passive components.
  • Lower System Cost: Integrated features and improved efficiency can lower the overall system cost.

Additional Details

The SGH40N60UFD is typically supplied in a TO-247 package. Key specifications include a collector-emitter voltage (Vce) of 600V, a collector current (Ic) of 40A, and a gate-emitter voltage (Vge) of ±20V. It features a fast recovery diode for improved performance in inductive loads. The operating junction temperature ranges from -55°C to +150°C.

This IGBT is a suitable choice for applications requiring efficient and reliable high-speed switching performance. Its combination of low conduction losses, fast switching speed, and robust design makes it a versatile component for a variety of power electronics applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5200 $65.2000
25+ $5.3498 $133.7450
38+ $5.1827 $196.9426
52+ $5.0155 $260.8060
67+ $4.8484 $324.8428
90+ $4.3467 $391.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess