EN
  • EN
  • DE
  • IT

ISL3330IAZ

Part No ISL3330IAZ
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V, ±15kV ESD Protected, Dual Protocol RS-232/RS-485 Transceivers | IC TXRX 3.3V RS232/485 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 35mV
Data Rate 20Mbps
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ISL3330
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1189663-ISL3330IAZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL3330IAZ CAD Model

Description

The Renesas Electronics America Inc. ISL3330IAZ is a transceiver that is used in various applications.

  • Duplex: Full Duplex
  • Protocols: RS232, RS422, and RS485
  • Drivers: 2
  • Receivers: 2
  • Receiver Hysteresis: 35mV
  • Data Rate: 20Mbps
  • Package: 20-SSOP
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 66
  • MSL Level: 3 (168 Hours)
  • Supply Voltage: 3.15V to 3.45V

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
Qualcomm
Linear IC
Lowest to $2.6412
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6908 $64.1448
13+ $8.7721 $114.0373
20+ $8.4979 $169.9580
28+ $8.2238 $230.2664
36+ $7.9496 $286.1856
48+ $7.1272 $342.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,056 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess