EN
  • EN
  • DE

SPT9101SIC

Part No SPT9101SIC
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description 125 MSPS SAMPLE-AND-HOLD AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1258171-SPT9101SIC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPT9101SIC CAD Model

Description

The SPT9101SiC is a Silicon Carbide (SiC) Schottky diode manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. This diode is designed for high-performance power switching applications where efficiency and robustness are critical. Silicon Carbide diodes offer significant advantages over traditional silicon diodes, including lower reverse recovery charge, higher operating temperatures, and faster switching speeds.

Applications:

  • Power Factor Correction (PFC): Improving the power factor in power supplies and electronic devices.
  • Switch-Mode Power Supplies (SMPS): Enhancing the efficiency and reducing the size of SMPS used in various applications.
  • Motor Drives: Providing efficient and reliable rectification in motor drive inverters.
  • Solar Inverters: Increasing the efficiency of solar power conversion systems.
  • Electric Vehicle (EV) Chargers: Enabling fast and efficient charging of electric vehicles.

Features:

  • Silicon Carbide (SiC) Technology: Provides superior switching performance and higher temperature operation compared to silicon diodes.
  • Zero Reverse Recovery Current: Eliminates reverse recovery losses, improving efficiency and reducing EMI.
  • High Switching Speed: Enables faster switching frequencies, reducing the size of passive components.
  • High Surge Current Capability: Withstands high surge currents without damage, enhancing reliability.
  • Positive Temperature Coefficient of Forward Voltage: Simplifies paralleling of diodes for higher current applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Efficiency: Reduces power losses due to the absence of reverse recovery charge.
  • Smaller System Size: Enables the use of smaller and lighter passive components due to higher switching frequencies.
  • Enhanced Reliability: Provides robust operation even at high temperatures and under harsh conditions.
  • Reduced EMI: Minimizes electromagnetic interference due to faster switching and lower reverse recovery current.
  • Lower Cooling Requirements: Reduces the need for bulky heat sinks due to lower power dissipation.

Additional Details:

The SPT9101SiC is typically available in a variety of packages, such as TO-220 and DPAK, to suit different application requirements. The forward voltage drop of the diode is typically lower than that of silicon diodes, contributing to improved efficiency. The device's high surge current capability makes it suitable for applications with frequent transient events. The use of Silicon Carbide material allows the diode to operate at significantly higher temperatures compared to silicon-based alternatives, making it ideal for demanding environments.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Cypress Semiconductor Corp
Lowest to $386.1000
Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess