EN
  • EN
  • DE

SSP7N60

Part No SSP7N60
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description 600V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259689-SSP7N60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP7N60 CAD Model

Description

The SSP7N60 is a 600V, 7A N-channel Power MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-voltage, high-speed switching applications, offering a good balance of performance and cost-effectiveness.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and consumer electronics.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve power quality and efficiency.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Motor Control: Applied in motor control circuits for appliances and industrial equipment.
  • Inverters: Found in solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion systems.

Features:

  • VDSS (Drain-Source Voltage): 600V
  • ID (Drain Current): 7A (continuous)
  • RDS(on) (Drain-Source On-Resistance): Low RDS(on) minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Avalanche Rated: Offers robust avalanche ruggedness for reliable operation.
  • TO-220 Package: Industry-standard package for easy mounting and thermal management.

Benefits:

  • High Efficiency: Low on-resistance and fast switching contribute to high efficiency in power conversion applications.
  • Reduced Power Losses: Minimizes heat generation, leading to improved system reliability.
  • Simplified Thermal Management: TO-220 package facilitates effective heat dissipation.
  • Improved System Reliability: Robust design and avalanche capability enhance overall system reliability.
  • Cost-Effective Solution: Offers a good balance of performance and cost for various applications.

The SSP7N60 utilizes advanced MOSFET technology to achieve a low on-resistance, which minimizes conduction losses. The fast switching speed is achieved through optimized gate charge characteristics, reducing switching losses. The device is housed in a TO-220 package, which allows for efficient heat dissipation and easy mounting. It’s important to refer to the ON Semiconductor datasheet for detailed electrical characteristics, thermal performance, and application guidelines. Careful attention to gate drive circuitry and PCB layout is necessary to optimize switching performance and minimize EMI. Snubbers might be used to reduce voltage spikes during switching.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Intel
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
IXYS
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess