The SSS7N60N is an N-Channel MOSFET from Fairchild Semiconductor/ON Semiconductor, meticulously engineered for high-voltage, high-speed switching applications. It's designed to offer exceptional performance and efficiency, making it a prime candidate for use in diverse power electronics applications, including switching power supplies and motor controls. This MOSFET typically comes in a TO-220 package.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- Uninterruptible Power Supplies (UPS)
- Motor Drives
Features:
- High Voltage Capability (600V)
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Energy Rated
- RoHS Compliant
Benefits:
- Improved Power Efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency and reduced heat generation.
- Enhanced System Reliability: High voltage capability and avalanche energy rating offer robust and reliable performance under demanding conditions.
- Simplified Thermal Management: Reduced power dissipation eases heatsink design and improves overall thermal performance.
- Optimized Switching Performance: Fast switching speed minimizes switching losses, making it well-suited for high-frequency applications.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details:
The SSS7N60N boasts a Drain-Source Voltage (VDS) of 600V, a Gate-Source Voltage (VGS) of ±30V, and a continuous Drain Current (ID) of approximately 7A at 25°C. The static Drain-Source On-Resistance (RDS(on)) is typically around 1.0 Ohm at VGS=10V. The total Gate Charge (Qg) impacts switching speed and drive requirements. The operating temperature range typically spans from -55°C to +150°C. It is commonly packaged in a TO-220 package, enabling efficient heat dissipation.
This MOSFET incorporates planar technology, ensuring robust performance and high reliability. Its fast switching speed and low on-resistance are pivotal in minimizing power losses within high-frequency power converters, thereby enhancing efficiency and the overall system performance. Fairchild/ON Semiconductor designs the SSS7N60N for robust usage in power electronic applications, ensuring it can withstand various operating conditions and stress factors effectively.