EN
  • EN
  • DE

UA727HM

Part No UA727HM
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description TEMPERATURE-CONTROLLED DIFFERENTIAL PREAMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275464-UA727HM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA727HM CAD Model

Description

The UA727HM is a precision operational amplifier. Originally manufactured by Fairchild Semiconductor and now by ON Semiconductor, it's designed for high-accuracy analog signal processing applications.

Applications:

  • Instrumentation amplifiers
  • Precision voltage regulators
  • Analog-to-digital converters (ADCs)
  • Signal conditioning circuits
  • Medical equipment

Features:

  • High open-loop gain: Provides excellent accuracy in closed-loop configurations.
  • Low input offset voltage: Minimizes errors in precision applications.
  • Low input bias current: Reduces errors due to source impedance.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise.
  • High power supply rejection ratio (PSRR): Minimizes the effect of power supply variations.
  • Short circuit protection: Protects the amplifier from damage due to output shorts.

Benefits:

  • High accuracy signal processing: Minimizes errors in precision applications.
  • Improved noise immunity: Rejects common-mode noise and power supply variations.
  • Enhanced system reliability: Short circuit protection prevents damage.
  • Easy integration: Simplifies system design and reduces development time.
  • Wide availability: A well-established operational amplifier with readily available documentation.

Additional Details:

The UA727HM is a precision operational amplifier designed for applications requiring high accuracy and stability. It operates with dual power supplies. Its high open-loop gain, low input offset voltage, and low input bias current make it suitable for precision instrumentation and signal conditioning. The device is known for its stability and reliability in demanding applications. It typically comes in a metal can package (HM).

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess