EN
  • EN
  • DE

DM74ALS64NT

Part No DM74ALS64NT
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967770-DM74ALS64NT
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74ALS64NT CAD Model

Description

The DM74ALS64NT is an Octal 3-State Inverting Bus Transceiver manufactured by Fairchild/ON Semiconductor. It is designed to facilitate bidirectional data transfer between buses or other digital systems. The 'ALS' designation indicates that this device belongs to the Advanced Low-Power Schottky family of TTL logic, offering improved speed and lower power consumption compared to standard Schottky TTL.

Applications

  • Bidirectional data transfer between buses.
  • Memory interface circuits.
  • Microprocessor systems.
  • Peripheral device interfacing.
  • Data communication systems.

Features

  • Octal Configuration: Eight inverting transceivers in a single package.
  • 3-State Outputs: Allows for connection to a common bus without contention.
  • High-Speed Operation: Offers fast propagation delays for improved system performance.
  • Low Power Consumption: Reduces power requirements compared to standard TTL.
  • Inverting Logic: Inverts the data signal during transmission.
  • Enable Control: Enables or disables data transmission.

Benefits

  • Efficient Data Transfer: Facilitates rapid bidirectional data exchange between buses.
  • Reduced Power Consumption: Low-power design minimizes heat generation and energy costs.
  • Simplified Bus Architecture: 3-state outputs allow for easy connection to a common bus.
  • Improved System Performance: High-speed operation minimizes delays in data transfer.
  • Increased System Density: Octal configuration reduces component count and board space.

Additional Details

The DM74ALS64NT operates on a supply voltage (VCC) typically around 5V. Each transceiver inverts the data signal. The 3-state outputs can be in one of three states: high, low, or high-impedance (disabled). The enable control pin determines whether the transceiver is active or disabled. When enabled, the data is transmitted through the transceiver. When disabled, the output is in a high-impedance state, effectively disconnecting the transceiver from the bus. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The datasheet will specify the exact propagation delays, input/output voltage levels, and power consumption characteristics.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2747
TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Yageo
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess