EN
  • EN
  • DE

UA739DC

Part No UA739DC
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description DUAL AUDIO OPERATIONAL AMPLIFIER / PREAMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275467-UA739DC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA739DC CAD Model

Description

The UA739DC is a dual operational amplifier designed for various analog signal processing applications. This IC features high gain, low noise, and good input offset voltage characteristics, making it suitable for use in audio amplifiers, instrumentation amplifiers, active filters, and general-purpose amplification circuits. The dual configuration allows for two independent amplifier stages within a single package, saving board space and simplifying design.

Applications:

  • Audio Amplifiers: Preamplifiers, tone controls, and output stages.
  • Instrumentation Amplifiers: Amplifying small signals from sensors and transducers.
  • Active Filters: Implementing various filter functions, such as low-pass, high-pass, and band-pass filters.
  • Voltage Followers: Buffering signals and providing impedance matching.
  • Summing Amplifiers: Adding multiple input signals together.
  • Integrators and Differentiators: Performing mathematical operations on analog signals.

Features:

  • Dual Operational Amplifiers: Two independent amplifiers in a single package.
  • High Open-Loop Gain: Provides significant amplification of input signals.
  • Low Input Offset Voltage: Minimizes DC errors in the output signal.
  • Low Input Bias Current: Reduces loading on the input signal source.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts.
  • Wide Supply Voltage Range: Operates with a variety of supply voltages.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stability.

Benefits:

  • Versatile Amplification: Suitable for a wide range of analog signal processing applications.
  • Simplified Design: Internal frequency compensation and short-circuit protection simplify circuit design.
  • Improved Accuracy: Low input offset voltage and bias current minimize errors.
  • Reduced Board Space: Dual amplifier configuration saves space on the PCB.
  • Cost-Effective: Provides a cost-effective solution for general-purpose amplification.

Technical Specifications:

Key specifications for the UA739DC include:

  • Supply Voltage Range: ±3V to ±18V.
  • Open-Loop Gain: Typically 90 dB.
  • Input Offset Voltage: Typically 2 mV.
  • Input Bias Current: Typically 50 nA.
  • Slew Rate: Typically 0.2 V/µs.
  • Package Type: DIP-14.

Refer to the Fairchild/ON Semiconductor datasheet for complete specifications and application information.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us
IXYS
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess