EN
  • EN
  • DE

UA748HC

Part No UA748HC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040044-UA748HC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA748HC CAD Model

Description

The UA748HC is a general-purpose operational amplifier (op-amp) manufactured by Fairchild/ON Semiconductor. It is a monolithic amplifier intended for use in a wide range of analog applications.

Applications:

  • Amplifiers: Used as inverting, non-inverting, and differential amplifiers.
  • Active Filters: Implemented in active filter circuits for signal conditioning and noise reduction.
  • Oscillators: Used in oscillator circuits for generating sine waves, square waves, and other waveforms.
  • Comparators: Functions as a comparator for comparing two voltages and generating a digital output signal.
  • Instrumentation Amplifiers: Used as a building block for designing instrumentation amplifiers for precise signal measurement.

Features:

  • Low Input Bias Current: Features low input bias current, minimizing errors due to input impedance.
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification of signals.
  • Internal Frequency Compensation: Internally compensated for stability, simplifying circuit design.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage to the amplifier due to output shorts.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various applications.
  • Single-Supply Operation Possible: Can be operated from a single power supply, simplifying circuit design.

Benefits:

  • Versatility: Suitable for a wide range of analog applications.
  • Ease of Use: Internally compensated for stability, simplifying circuit design.
  • Reliable Performance: Provides reliable performance in various operating conditions.
  • Low Cost: Cost-effective solution for general-purpose amplification.
  • Short-Circuit Protection: Protection prevents amplifier damage.

Additional Details:

The UA748HC op-amp's specific electrical characteristics, such as input offset voltage, input bias current, open-loop gain, and slew rate, are detailed in the ON Semiconductor (formerly Fairchild) datasheet. The datasheet also provides information on the device's operating temperature range, package type, and typical applications. Designers must consult the datasheet for proper circuit design and application.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
STMicroelectronics
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess