The UA760DC is a monolithic operational amplifier produced by Fairchild/ON Semiconductor. This integrated circuit (IC) is designed for use in a wide range of analog applications, providing versatile performance and reliable operation. It is commonly used in circuits requiring amplification, filtering, and signal conditioning.
Applications:
- Precision instrumentation amplifiers
- Active filters
- Voltage comparators
- Signal conditioners
- Oscillators
- Audio amplifiers
Features:
- Wide input voltage range
- High open-loop gain
- Low input bias current
- Short-circuit protection
- Internal frequency compensation
- No latch-up
Benefits:
- The UA760DC offers a high open-loop gain, enabling accurate amplification and signal processing.
- Its wide input voltage range provides flexibility in various applications.
- The low input bias current minimizes errors in high-impedance circuits.
- The inclusion of short-circuit protection enhances the amplifier's robustness and prevents damage from output faults.
- Internal frequency compensation ensures stable operation without the need for external components, simplifying circuit design.
Technical Specifications: The UA760DC typically operates with a supply voltage range of ±5V to ±18V. The input bias current is typically in the nanoampere range. The device is available in a ceramic dual in-line package (DIP). For detailed specifications, refer to the manufacturer's datasheet. This amplifier is designed for general-purpose use and offers a balance of performance and ease of integration.