EN
  • EN
  • DE

UA96175DC

Part No UA96175DC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003930-UA96175DC
Categories OEM Parts(T-Z)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA96175DC CAD Model

Description

The UA96175DC is a high-speed differential line transceiver from ON Semiconductor, designed for robust data transmission in noisy environments. It's specifically engineered to meet the requirements of various communication standards, offering reliable performance and signal integrity.

Applications

  • RS-422 and RS-485 communication networks: Used to transmit and receive data over long distances in industrial and commercial settings.
  • Industrial control systems: Provides reliable data communication between controllers and devices.
  • Building automation systems: Facilitates communication between sensors, actuators, and central control units.
  • Data acquisition systems: Ensures accurate and reliable data transfer from sensors to data processing units.
  • Networking equipment: Employed in routers, switches, and other network devices for high-speed data transmission.

Features

  • High-speed data transmission: Supports data rates up to several Mbps.
  • Differential signaling: Provides excellent noise immunity and reduces common-mode noise.
  • Wide common-mode voltage range: Allows for operation in environments with significant ground potential differences.
  • Thermal shutdown protection: Prevents damage to the device in case of overheating.
  • Short-circuit protection: Protects the driver outputs from damage due to short circuits.
  • Low power consumption: Minimizes energy consumption in power-sensitive applications.
  • Enable and Disable Functions: Allows for control of the driver and receiver, enabling power saving or selective operation.

Benefits

  • Reliable data communication: Ensures accurate data transmission even in noisy environments.
  • Increased system performance: High-speed data rates improve overall system throughput.
  • Reduced EMI emissions: Differential signaling minimizes electromagnetic interference.
  • Improved system robustness: Protection features prevent damage to the device and ensure reliable operation.
  • Simplified system design: Integrated features reduce the need for external components.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The UA96175DC typically operates from a single 5V power supply. It features a driver and receiver, allowing for bidirectional communication. The device's differential signaling minimizes the effects of noise and ground loops, making it suitable for harsh industrial environments. It comes in a standard SOIC package, which allows for ease of assembly.

You May Also Be Interested in

Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Microchip Technology
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 16X16 / Backplane, Telecommunications, Video Switch IC 16 Channel 196-FCBGA (15x15)
Lowest to $115.9031
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess