EN
  • EN
  • DE

SC8804

Part No SC8804
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Polarity: Standard, Connector Series: SMC, Connector Gender: Jack, Impedance: 50 Ohm, Body Style:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091715-SC8804
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC8804 CAD Model

Description

The SC8804 from Fairview Microwave is a high-performance coaxial surge protector designed to safeguard sensitive electronic equipment from transient voltage surges, particularly those caused by lightning strikes or power fluctuations. This surge protector operates over a broad frequency range, making it suitable for a variety of communication and instrumentation applications. It is engineered to provide excellent protection without significantly impacting signal integrity.

Applications

  • Protection of communication equipment (radio, telecom)
  • Wireless infrastructure installations
  • Broadcast systems
  • Test and measurement setups
  • Security systems

Features

  • Wide frequency range coverage
  • Low insertion loss to minimize signal degradation
  • High surge current handling capability
  • Bi-directional protection
  • Compact and rugged design for reliable performance in various environments
  • Gas discharge tube (GDT) technology

Benefits

  • Enhanced equipment reliability by preventing damage from voltage surges
  • Minimized downtime due to surge-related failures
  • Improved signal quality through low insertion loss
  • Cost-effective protection solution
  • Easy integration into existing systems

Additional Details

The SC8804 utilizes a gas discharge tube (GDT) technology, which provides a high level of surge protection. The GDT diverts excess current to ground, preventing it from reaching and potentially damaging connected equipment. It offers bi-directional protection, meaning it can protect against surges coming from either direction. The protector features a robust construction to withstand harsh environmental conditions. Specific electrical specifications include insertion loss typically less than 0.5 dB, VSWR (Voltage Standing Wave Ratio) of less than 1.3:1, and a surge current capacity of several kiloamperes. Connector types are typically coaxial, such as SMA or N-type, depending on the specific configuration. The operating temperature range is generally specified to accommodate both indoor and outdoor applications. The clamping voltage is carefully selected to provide effective protection while allowing normal signal transmission.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,627 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess