EN
  • EN
  • DE

SM9975

Part No SM9975
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: 2.92mm NMD, Connector Gender 1: Female, Connector Polarity 1: Standard,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031845-SM9975
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM9975 CAD Model

Description

The SM9975 is a coaxial isolator manufactured by Fairview Microwave. An isolator is a two-port device that transmits microwave or radio frequency power in one direction only. It's designed to protect sensitive RF components from reflected power and impedance mismatches.

Applications:

  • Radar Systems: Protects the radar transmitter from reflected signals.
  • Communication Systems: Isolates oscillators and amplifiers from load variations.
  • Test and Measurement Equipment: Improves the accuracy of measurements by reducing reflections.
  • Satellite Communication: Used in satellite transceivers to isolate different stages.
  • Wireless Infrastructure: Protects base station equipment from damage due to signal reflections.

Features:

  • High Isolation: Provides significant attenuation of signals in the reverse direction.
  • Low Insertion Loss: Minimizes signal attenuation in the forward direction.
  • High Power Handling: Capable of handling significant RF power levels.
  • Wide Frequency Range: Operates over a broad range of frequencies.
  • Compact Size: Allows for easy integration into various systems.

Benefits:

  • Protects Sensitive Components: Prevents damage from reflected power.
  • Improves System Stability: Reduces oscillations and instability caused by impedance mismatches.
  • Enhances Measurement Accuracy: Minimizes the impact of reflections on test results.
  • Increases System Reliability: Ensures consistent performance over time.
  • Simplifies System Design: Eliminates the need for complex impedance matching networks.

Additional Details:

The SM9975 isolator's key specifications include its frequency range, isolation level (typically expressed in dB), insertion loss (dB), VSWR (Voltage Standing Wave Ratio), and power handling capability (Watts). The device typically uses SMA or other common RF connectors. Isolators use ferrite materials and permanent magnets to achieve non-reciprocal signal transmission. Consulting the product datasheet is crucial for precise specifications, including operating temperature range and mechanical dimensions.

You May Also Be Interested in

Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess