EN
  • EN
  • DE

FGMD12SWR6012NA

Part No FGMD12SWR6012NA
Manufacturer FDK America, Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER / DC DC Converter Output - Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr FDK America, Inc.
Series -
Package Bulk
Product Status Obsolete
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 1 pcs
Win Source Part Number 1382078-FGMD12SWR6012NA
Ultra Librarian 3D Model Ultra Librarian FGMD12SWR6012NA CAD Model

Description

The FGMD12SWR6012NA is a DC-DC converter module manufactured by FDK America, Inc. This module is designed for board mounting and provides a regulated DC output voltage from a DC input voltage. It is typically used in applications requiring isolated power or voltage conversion.

Applications

  • Industrial automation systems
  • Telecommunications equipment
  • Medical devices
  • Data communication systems
  • Embedded systems

Features

  • Wide input voltage range: Accommodates various DC input voltage levels.
  • Regulated output voltage: Provides a stable and precise DC output voltage.
  • High efficiency: Minimizes power loss and reduces heat dissipation.
  • Isolation: Offers electrical isolation between the input and output.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Stable power supply: Ensures consistent performance of connected devices.
  • Reduced energy consumption: High efficiency lowers operating costs and reduces environmental impact.
  • Enhanced safety: Isolation protects against electrical hazards.
  • Simplified design: Reduces the complexity of power supply design.
  • Increased reliability: Robust design ensures long-term performance.

Additional Details

The FGMD12SWR6012NA is a 6W DC-DC converter with a nominal input voltage of 9-18VDC and an output of 12VDC at 0.5A. It has a wide operating temperature range of -40°C to +85°C. The isolation voltage is 1500VDC. The switching frequency is 550 kHz. This converter offers over-current and short-circuit protection, further enhancing its reliability. It meets safety standards such as UL60950-1 and EN60950-1. It is typically used in applications requiring a stable 12V supply, such as powering sensors, microcontrollers, and other electronic components. The compact size of the converter allows it to be easily integrated into densely populated circuit boards.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess